EN
  • EN
  • DE

ESDLC0554P3-TP

Part No ESDLC0554P3-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 22VC DFN1616-6 / 22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6.5V
Voltage - Clamping (Max) @ Ipp 22V
Current - Peak Pulse (10/1000µs) 11A (8/20µs)
Power - Peak Pulse 240W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package DFN1616-6
Base Product Number ESDLC0554
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 353-ESDLC0554P3-TPTR,353-ESDLC0554P3-TPDKR,353-ESDLC0554P3-TPCT
Standard Package 3,000
Win Source Part Number 1125992-ESDLC0554P3-TP
Ultra Librarian 3D Model Ultra Librarian ESDLC0554P3-TP CAD Model

Description

The ESDLC0554P3-TP is a steering (rail to rail) TVS diode from Micro Commercial Co.

  • Channels: Four Unidirectional
  • Reverse Standoff Voltage: 5.5V (max)
  • Breakdown Voltage: 6.5V (min)
  • Clamping Voltage: 22V @ Ipp
  • Peak Pulse Power: 240W
  • Capacitance: 1pF @ 1MHz (max)
  • Peak Pulse Current: 11A (8/20μs)
  • Package: 6-UFDFN Exposed Pad
  • Operating Temperature: -55°C to 125°C
  • Package Quantity: 3,000 pcs

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess