EN
  • EN
  • DE

M2S060TS-1FGG484I

Part No M2S060TS-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 166MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 60K Logic Modules 166MHz 484-FPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 60K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O 267
Base Product Number M2S060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1073636-M2S060TS-1FGG484I
Ultra Librarian 3D Model Ultra Librarian M2S060TS-1FGG484I CAD Model

Description

Microchip Technology's M2S060TS-1FGG484I SmartFusion2 SoC FPGA

The M2S060TS-1FGG484I is a state-of-the-art System-on-Chip (SoC) FPGA from Microchip Technology's SmartFusion2 family, designed to meet the needs of the most demanding applications in the industrial, defense, aviation, and communications sectors. This advanced device integrates a wealth of features to provide a highly flexible and secure solution for embedded systems.

Key Features

  • FPGA Fabric: At the heart of the M2S060TS-1FGG484I is a robust FPGA fabric that offers 60K logic elements, enabling complex digital logic designs and providing the flexibility to implement custom hardware accelerators, interfaces, and control logic.
  • Microcontroller Subsystem (MSS): This SoC FPGA features an ARM® Cortex®-M3 processor running at up to 166 MHz, providing a high-performance processing core for running application code and managing the FPGA fabric.
  • High-Speed Serial Interfaces: With support for high-speed serial protocols, including PCI Express, Gigabit Ethernet, and others, this device ensures fast and reliable communication capabilities for data-intensive applications.
  • Security: The M2S060TS-1FGG484I incorporates advanced security features such as a secure boot, 256-bit AES encryption, and a random number generator, making it an ideal choice for applications where data security and integrity are paramount.
  • Power Efficiency: Designed with power efficiency in mind, this SoC FPGA enables the development of low-power solutions without compromising on performance.
  • Package and Temperature Grade: The device comes in a Fine Pitch Grid Array (FGG) package with 484 pins and is specified for the industrial temperature grade, ensuring reliable operation in extreme conditions.

Applications

The versatility of the M2S060TS-1FGG484I makes it suitable for a wide range of applications. It is particularly well-suited for industrial automation, where its high-speed interfaces and processing power can be leveraged for control systems and real-time communication. In the defense and aerospace sectors, its robust security features and reliability under harsh conditions make it an excellent choice for secure communications and avionics systems. Additionally, its high data throughput capabilities serve well in telecommunications infrastructure and networking equipment.

With the M2S060TS-1FGG484I, Microchip Technology provides designers with a powerful and secure platform for developing sophisticated embedded systems that require programmable logic, high-speed processing, and advanced security features.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess