EN
  • EN
  • DE

BAS40-TP

Part No BAS40-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description Surface Mount Schottky Barrier Diode 200 mWatt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 40mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Operating Temperature - Junction -55°C ~ 125°C
Win Source Part Number 1151424-BAS40-TP
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name BAS40
Introduction Date September 24, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BAS40-TP CAD Model

Description

The BAS40-TP is a Schottky diode with a current - average rectified (Io) of 200mA (DC). BAS40-TP manufactured by Micro Commercial Co.

  • Current - Average Rectified (Io): 200mA (DC)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting Type: Surface Mount Device (SMD)
  • Reverse Recovery Time (trr): 5ns
  • Current - Reverse Leakage @ Vr: 200nA @ 30V
  • Capacitance @ Vr, F: 5pF @ 0V, 1MHz
  • Operating Temperature - Junction: -55°C to 125°C
  • Quantity per Package: 3k pcs
  • Estimated EOL Date: 2024

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0537 $50.2095
2,270+ $0.0441 $100.1070
3,515+ $0.0427 $150.0905
4,845+ $0.0413 $200.0985
6,250+ $0.0400 $250.0000
8,380+ $0.0358 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,420 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess