EN
  • EN
  • DE

1N4148WHE3-TP

Part No 1N4148WHE3-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 150MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Micro Commercial Co
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 150mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number 1N4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367353-1N4148WHE3-TP
Ultra Librarian 3D Model Ultra Librarian 1N4148WHE3-TP CAD Model

Description

The 1367353-1N4148WHE3-TP is a diode rectifier from Micro Commercial Co. It is a part of the automotive series, specifically designed to meet the AEC-Q101 standards.

  • Package: SOD-123
  • Mounting Type: Surface Mount
  • Maximum Reverse Voltage: 100V
  • Average Rectified Current: 150mA
  • Forward Voltage: 1.25V @ 150mA
  • Small Signal Speed: Less than 200mA
  • Reverse Recovery Time: 4ns
  • Reverse Leakage Current: 1µA @ 75V
  • Capacitance: 2pF @ 0V and 1MHz
  • Operating Temperature: -65°C to 150°C

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0311 $50.0710
3,925+ $0.0255 $100.0875
6,075+ $0.0247 $150.0525
8,370+ $0.0239 $200.0430
10,825+ $0.0231 $250.0575
14,495+ $0.0207 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 834,000 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess