EN
  • EN
  • DE

1N4002-TP

Part No 1N4002-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2μs
Current - Reverse Leakage @ Vr 5μA @ 100V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 105436-1N4002-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian 1N4002-TP CAD Model

Description

Description

The 1N4002-TP is a general-purpose silicon rectifier diode designed for use in rectifying applications, effectively converting AC inputs to DC outputs. It supports a reverse voltage of 100V and a continuous forward current of 1A.

Features and Benefits

  • Efficiency: High conversion efficiency with a low forward voltage drop.
  • Thermal Stability: Offers excellent thermal stability across a wide range of operating conditions.
  • Ruggedness: Highly durable and suitable for demanding applications.
  • Compact Design: Easy to incorporate into various electronic devices.

Applications

  • DC motor controls
  • Bridge rectifiers
  • Relay drives
  • Consumer electronics

Additional Details

Ideal for applications requiring noise isolation in precision analog and digital circuits, the 1N4002-TP stands out for its reliability and versatility.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess