EN
  • EN
  • DE

15KP85A-TP

Part No 15KP85A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 85VWM 137VC R6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 85V
Minimum Breakdown Voltage 94.4V
Max Clamping Voltage 137V
Power Dissipation - Pd 15000W (15kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package R-6
Win Source Part Number 1006425-15KP85A-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian 15KP85A-TP CAD Model

Description

The 15KP85A-TP is a high-quality zener diode manufactured by Micro Commercial Co.

  • Application: General-purpose
  • Mounting: Through hole
  • Channel: Single unidirectional
  • Category: Circuit protection
  • Temperature Range: -55°C to 175°C
  • Stand-off Voltage: 85V
  • Minimum Breakdown Voltage: 94.4V
  • Maximum Clamping Voltage: 137V
  • Power Dissipation: 15000W (15kW)

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess