EN
  • EN
  • DE

PLL601-27SC-AO-L

Part No PLL601-27SC-AO-L
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277488-PLL601-27SC-AO-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLL601-27SC-AO-L CAD Model

Description

The PLL601-27SC-AO-L is a clock synthesizer from Micrel (now Microchip Technology), designed to generate precise clock frequencies. This device utilizes Phase-Locked Loop (PLL) technology to provide stable and accurate clock signals for a range of applications. The '-27SC' indicates a specific frequency configuration, and 'AO-L' likely refers to a particular output type or packaging variation. Further datasheet review is necessary for the exact frequency and package details.

Applications:

  • Networking equipment: Used in switches, routers, and network interface cards (NICs).
  • Data communication systems: Provides clock signals for serial communication protocols.
  • Microprocessor clocking: Can be used as a clock source for microprocessors and microcontrollers.
  • FPGA clocking: Generates clock signals for Field-Programmable Gate Arrays (FPGAs).
  • Consumer electronics: Found in set-top boxes, DVD players, and other consumer devices.

Features:

  • Precise frequency generation: PLL technology ensures accurate and stable clock frequencies.
  • Low jitter: Minimizes timing errors in high-speed applications.
  • Selectable output frequencies: Offers flexibility in selecting the desired output frequency.
  • Single supply operation: Operates from a single voltage supply for simplified design.
  • Compact package: Available in small packages for space-constrained applications.

Benefits:

  • Improved system performance: Accurate clock signals contribute to enhanced data throughput and reduced error rates.
  • Reduced system cost: Integrated PLL reduces the need for external components.
  • Simplified design: Easy-to-use interface simplifies the design process.
  • Increased system reliability: Stable clock signals ensure reliable system operation.
  • Lower power consumption: Efficient design minimizes power dissipation.

The PLL601-27SC-AO-L typically uses a crystal oscillator as its reference clock. The output frequency is determined by the PLL's internal dividers and feedback loop. The specific output type (e.g., LVPECL, LVDS, CMOS) is likely encoded in the 'AO-L' suffix; a datasheet is necessary to confirm. Proper power supply decoupling and grounding techniques are crucial for optimal performance and to minimize noise. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess