EN
  • EN
  • DE

MIC94095YMTTR

Part No MIC94095YMTTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830930-MIC94095YMTTR
Ultra Librarian 3D Model Ultra Librarian MIC94095YMTTR CAD Model

Description

The Micrel 830930-MIC94095YMTTR is an electronic component that falls under the category of uncategorized products. It is manufactured by Micrel.

    You May Also Be Interested in

    Microchip Technology
    IC PWR SWITCH N-CHAN 1:2 8MSOP
    Need more? Email Us
    Vishay
    IC PWR SWITCH N-CHAN 1:1 4WCSP
    Need more? Email Us
    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:1 5SSOP
    Need more? Email Us
    Texas Instruments
    IC PWR SWTCH N-CH 1:2/1:1 16SOIC
    Lowest to $1.8539
    Torex Semiconductor Ltd
    IC PWR SWITCH P-CHAN 1:1 6USPC
    Need more? Email Us
    Rohm Semiconductor
    IC HIGH SIDE SWITCH 1CH 8-TSSOP
    Need more? Email Us
    STMicroelectronics
    IC PWR DRIVER N-CHAN 1:1 PWRSO10
    Need more? Email Us
    Rohm Semiconductor
    IC PWR SWITCH N-CHAN 1:1 8TSSOP
    Need more? Email Us
    Microchip Technology
    IC PWR SWITCH P-CHAN 1:1 SOT23-6
    Need more? Email Us

    Top Sellers

    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess