EN
  • EN
  • DE

MIC94090YMTTR

Part No MIC94090YMTTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830929-MIC94090YMTTR
Ultra Librarian 3D Model Ultra Librarian MIC94090YMTTR CAD Model

Description

The MIC94090YMTTR is a high-side load switch manufactured by Micrel (now Microchip). It's designed to disconnect or connect a load to a power source. The device features a low on-resistance (RDS(ON)) MOSFET to minimize power loss and voltage drop across the switch. It is typically used in portable devices and other applications where power management is critical.

Applications:

  • Portable Devices: Used to control power to various components in smartphones, tablets, and other portable devices.
  • Power Management Systems: Enables efficient power distribution and control in various electronic systems.
  • Battery-Powered Applications: Extends battery life by selectively disconnecting power to unused loads.
  • USB Power Switching: Controls power to USB ports.
  • Load Disconnect Switch: Used to disconnect loads during fault conditions or to reduce power consumption.

Features:

  • Low RDS(ON): Minimizes power loss and voltage drop across the switch.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Logic-Level Control: Can be controlled by a logic signal from a microcontroller or other digital device.
  • Overcurrent Protection: Protects the switch and downstream circuitry from damage due to excessive current.
  • Thermal Shutdown: Protects the switch from overheating.
  • Small Package: Compact package allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low RDS(ON) minimizes power loss and heat generation.
  • Enhanced System Protection: Overcurrent protection and thermal shutdown enhance system reliability.
  • Simplified Design: Logic-level control simplifies design and reduces component count.
  • Extended Battery Life: Reduces power consumption in battery-powered applications.
  • Compact Solution: Small footprint allows for use in space-constrained applications.

Additional Details:

The MIC94090YMTTR features a controlled turn-on time to minimize inrush current. The device is available in a small package suitable for surface mount assembly. The part number suffix 'TR' indicates that it is supplied in tape and reel packaging for automated assembly. It is imperative to consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess