EN
  • EN
  • DE

MIC862BM8TR

Part No MIC862BM8TR
Manufacturer Micrel
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC Opamp Gp 3MHZ Rro SOT23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 5 MHz
Mounting SMD (SMT)
Case / Package SOT-23-8
Gain Bandwidth Product 3 MHz
Input Bias Current 10 pA
Input Offset Voltage (Vos) 100 µV
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
Operating Supply Current 31 µA
Output Current per Channel 27 mA
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Slew Rate 4 V/µs
Win Source Part Number 1078828-MIC862BM8TR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC862BM8TR CAD Model

Description

The 982579 from Micrel is a dual operational amplifier designed for use in instrumentation, buffer, and other general purpose applications.

  • -3db Bandwidth: 5 MHz
  • Gain Bandwidth Product: 3 MHz
  • Input Bias Current: 10 pA
  • Output Current per Channel: 27 mA
  • Operating Supply Current: 31 µA
  • Package: SOT-23-8
  • Mounting Technology: SMD (SMT)
  • RoHS Compliant: No
  • Contains Lead: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess