Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223315-MIC803-31D2VC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC803-31D2VC3 CAD Model

Description

The MIC803-31D2VC3 is a precision voltage supervisor manufactured by Micrel (now Microchip Technology). It is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold, ensuring proper system operation and preventing data corruption.

Applications:

  • Microprocessor/Microcontroller Systems: Provides reset signal to microprocessors and microcontrollers during power-up or voltage drops.
  • Memory Protection: Protects memory contents from corruption during power failures or brownouts.
  • Real-Time Clocks (RTC): Monitors the power supply to RTCs to ensure accurate timekeeping.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect faults or failures.
  • Battery-Powered Devices: Manages power sequencing and ensures safe operation in battery-powered systems.

Features:

  • Precision Voltage Monitoring: Monitors voltage levels with high accuracy.
  • Fixed Threshold Voltage: Predefined threshold voltage (3.08V) for voltage monitoring.
  • Active-Low Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
  • Open-Drain Output: Flexible output configuration for different system requirements.
  • Small Package: Available in small SOT-23 package for space-constrained applications.
  • Low Supply Current: Minimal power consumption for efficient operation.

Benefits:

  • System Reliability: Prevents system malfunctions due to voltage drops or power failures.
  • Data Protection: Protects data from corruption during power outages.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Footprint: Small package size allows for use in miniaturized devices.

Additional Details:

The MIC803-31D2VC3 operates from a wide supply voltage range. It features a typical reset timeout delay, ensuring that the system has sufficient time to stabilize after a reset event. The device provides excellent noise immunity, preventing false resets due to transient voltage spikes. The operating temperature range is typically -40°C to +85°C. The open-drain output requires a pull-up resistor to the positive supply voltage. It is compliant with RoHS standards.

You May Also Be Interested in

Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1148 $61.3140
125+ $0.9148 $114.3500
190+ $0.8861 $168.3590
265+ $0.8576 $227.2640
340+ $0.8290 $281.8600
455+ $0.7432 $338.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention