EN
  • EN
  • DE

MIC5252-2.8BM5 TR

Part No MIC5252-2.8BM5 TR
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830902-MIC5252-2.8BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5252-2.8BM5 TR CAD Model

Description

The MIC5252-2.8BM5 TR is a low dropout (LDO) voltage regulator from Micrel, now part of Microchip Technology. It is designed to provide a stable 2.8V output voltage with a very low dropout voltage, making it suitable for battery-powered and portable applications where maximizing battery life and efficiency is essential. The 'TR' suffix denotes tape and reel packaging for automated assembly.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, wearable devices, and other battery-operated equipment that require a stable 2.8V power supply.
  • Post-Regulation: Can be used as a post-regulator for switching power supplies to improve output voltage accuracy and reduce noise, providing a cleaner 2.8V output.
  • Microcontroller Power: Provides a stable and clean 2.8V power supply for microcontrollers and microprocessors.
  • Wireless Communication: Suitable for wireless modules and devices, offering a reliable voltage source for RF circuitry.
  • Sensor Power: Provides a stable voltage for sensors and analog circuitry requiring a 2.8V supply.

Features:

  • Ultra-Low Dropout Voltage: Ensures stable output voltage even when the input voltage is very close to the output voltage.
  • High Output Accuracy: Delivers a precise 2.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating, protecting it from potential damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, enabling smaller and more cost-effective designs.
  • Enable/Shutdown Control: Allows the regulator to be turned on and off for further power savings (check datasheet for specific implementation details).
  • Small Package: Typically available in small SOT-23-5 or similar packages.

Benefits:

  • Maximizes Battery Life: Ultra-low dropout voltage and low quiescent current help prolong battery runtime in portable devices.
  • Ensures Stable and Accurate Power: Guarantees reliable operation of sensitive electronic circuits.
  • Protects Against Overloads: Overcurrent and thermal shutdown features improve system robustness and prevent damage.
  • Reduces Component Count: Stable operation with ceramic capacitors minimizes the need for external components.
  • Enables Compact Designs: Small package size allows for integration into space-constrained applications.

The MIC5252-2.8BM5 TR is typically packaged in a SOT-23-5 package. Important specifications include the ultra-low dropout voltage (specific value depends on load current), input voltage range, output current capability (often around 500mA), and operating temperature range. Please refer to the official datasheet for comprehensive technical specifications. This regulator is an excellent choice for applications requiring a highly efficient and stable 2.8V power supply with robust protection features and minimal voltage drop.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess