Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 34V
Current - Output / Channel 750mA (Switch)
Frequency 1.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number MIC2287
Standard Package 533 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639506-MIC2287-34YML
Ultra Librarian 3D Model Ultra Librarian MIC2287-34YML CAD Model

Description

The MIC2287-34YML is a DC-DC regulator specifically designed for LED driver applications. It operates with a voltage output of 34V and a frequency of 1.2MHz.

  • Type: DC-DC Regulator
  • Application: LED Driver
  • Voltage Output: 34V
  • Frequency: 1.2MHz
  • Current Output: 750mA
  • Features: Internal Switch
  • Topology: Step-Up (Boost)
  • Applications: Backlight and Camera Flash
  • Package: Surface Mount, 8-VFDFN Exposed Pad, 8-MLF®
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32VQFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
Lowest to $2.8097
ECAD model for TPS92682QRHMRQ1
ON Semiconductor
IC LED DRV RGLTR I2C 30MA 16UMLP / LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Need more? Email Us
ECAD model for FAN5702UMP08X
Texas Instruments
LED Driver 4 Segment 14-Pin WSON EP T/R / White LED Adaptive 1.5/1 Switched-Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
Lowest to $4.4370
ECAD model for LM27951SD
Texas Instruments
1.5A Multiple LED Camera Flash and Video Light Driver With I2CTM Compatible Interface
Lowest to $1.4026
ECAD model for TPS61311YFFR
Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
Texas Instruments
1.6MHz, 1A Constant Current Buck Regulator for Powering LEDs | IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $1.4545
ECAD model for LM3405XMK
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9097 $57.2910
65+ $1.5670 $101.8550
100+ $1.5180 $151.8000
140+ $1.4690 $205.6600
180+ $1.4201 $255.6180
240+ $1.2732 $305.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention