EN
  • EN
  • DE

MIC2042-2YTSTR

Part No MIC2042-2YTSTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830825-MIC2042-2YTSTR
Ultra Librarian 3D Model Ultra Librarian MIC2042-2YTSTR CAD Model

Description

The MIC2042-2YTSTR is a high-side power distribution switch manufactured by Micrel (now Microchip Technology). This integrated circuit is designed to protect electronic devices from overcurrent and short-circuit conditions. It's commonly used in applications where controlled power distribution and protection of downstream components are crucial.

Applications

  • USB Power Distribution: Protects USB ports in various devices, including computers, laptops, and peripherals.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect charging circuits and peripherals from damage due to overcurrent.
  • Industrial Control Systems: Protects sensitive electronic components in industrial automation and control equipment.
  • Hot-Swap Applications: Enables safe insertion and removal of circuit boards or modules in live systems.
  • General Power Management: Can be implemented in a variety of power management circuits requiring overcurrent protection.

Features

  • Overcurrent Protection: Provides robust protection against overcurrent and short-circuit events, preventing damage to connected devices.
  • Thermal Shutdown: Includes a thermal shutdown feature that automatically disables the switch when the junction temperature exceeds a safe limit, protecting the device from overheating.
  • Low On-Resistance: Offers low on-resistance (RDS(ON)), minimizing voltage drop and power dissipation across the switch, improving efficiency.
  • Enable/Disable Control: Provides an enable/disable input pin for easy control of the switch state, allowing for flexible power management strategies.
  • Fault Flag Output: Features a fault flag output that signals when an overcurrent or thermal shutdown event has occurred, facilitating system monitoring and fault detection.
  • Reverse Blocking: Prevents current from flowing backward into the power source when the switch is off, protecting the power supply.

Benefits

  • Enhanced System Reliability: Protects downstream components from damage, improving the overall reliability and lifespan of electronic devices.
  • Simplified Circuit Design: Integrates protection features into a single package, simplifying circuit design and reducing component count.
  • Improved Power Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency and reduced heat generation.
  • Flexible Power Management: Enable/disable control allows for dynamic power management, optimizing power consumption based on system requirements.
  • Proactive System Monitoring: Fault flag output enables proactive monitoring of system health, allowing for early detection and resolution of potential problems.

Technical Specifications: The MIC2042-2YTSTR typically operates with an input voltage range of 2.5V to 5.5V and features a typical current limit of 2A. Specific on-resistance and thermal shutdown temperature values can be found in the official datasheet.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7743 $65.5486
5+ $26.8919 $134.4595
7+ $26.0510 $182.3570
10+ $25.2113 $252.1130
12+ $24.3705 $292.4460
16+ $21.8491 $349.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess