EN
  • EN
  • DE

MAX158BCWI+T

Part No MAX158BCWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Semiflash 400ksps 8-bit Parallel 28-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 400 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 75 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 8
Number of Channels 8
Number of Converters 3
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Polarity Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 400 ksps
Supply Type Single
Win Source Part Number 1074957-MAX158BCWI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX158BCWI+T CAD Model

Description

Product Overview: MAX158BCWI+T from Maxim Integrated

The MAX158BCWI+T is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) manufactured by Maxim Integrated. This precision ADC is designed for applications that require a wide dynamic range, such as industrial process control, medical equipment, and data acquisition systems.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for more accurate digital representation.
  • Multiple Channels: It has 8 multiplexed input channels, allowing for the monitoring and conversion of several signals simultaneously, which is ideal for multi-sensor systems.
  • Sampling Rate: The MAX158BCWI+T offers a fast sampling rate, ensuring timely updates and responsiveness in applications that demand real-time data.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-powered and portable devices where power conservation is critical.
  • Interface: It features a simple, parallel interface that facilitates easy connection to microcontrollers and other digital systems.
  • Package: The device is available in a wide temperature range, surface-mount CWI package, making it versatile for various operating environments and space-constrained applications.

Applications

The MAX158BCWI+T is well-suited for a range of applications, including:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Automation Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX158BCWI+T is no exception. The device is built to meet the stringent requirements of industrial and medical applications, ensuring dependable performance over its lifetime.

With its combination of multiple channels, high resolution, and low power consumption, the MAX158BCWI+T is an excellent choice for designers looking to integrate a reliable ADC into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess