EN
  • EN
  • DE

MIC2005A-1YM5

Part No MIC2005A-1YM5
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222030-MIC2005A-1YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2005A-1YM5 CAD Model

Description

The MIC2005A-1YM5 is a power distribution switch manufactured by Micrel, which is now part of Microchip Technology. This device is designed to protect electronic circuits from overcurrent and short-circuit conditions. It acts as a switch that automatically disconnects the power supply when a fault is detected, preventing damage to downstream components.

Applications

  • USB Power Distribution: Limiting current and protecting USB ports in computers and peripherals.
  • Hot-Swap Applications: Safely inserting and removing modules from a live system.
  • PCMCIA Card Protection: Protecting PCMCIA card slots from overcurrent and short circuits.
  • General Purpose Power Switching: Switching and protecting power supplies in various electronic devices.
  • Battery-Powered Devices: Extending battery life by minimizing power consumption during fault conditions.

Features

  • Overcurrent Protection: Limits the output current to a safe level.
  • Short-Circuit Protection: Disconnects the power supply in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Enable/Disable Control: Allows the user to turn the switch on or off.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.

Benefits

  • Enhanced System Reliability: Protects against equipment damage caused by overcurrent and short circuits.
  • Reduced Downtime: Minimizes disruptions due to fault-related failures.
  • Improved Safety: Protects personnel from electrical hazards.
  • Extended Equipment Lifespan: Prevents premature aging of electronic components.
  • Simplified Circuit Design: Simplifies power distribution and protection circuits.

Additional Details

The MIC2005A-1YM5 is typically characterized by its current limit, on-resistance, and thermal shutdown temperature. These parameters determine the device's performance in specific applications. The low on-resistance minimizes power loss and voltage drop, making it suitable for battery-powered devices. The thermal shutdown feature protects the device from overheating in the event of a prolonged overcurrent condition. The enable/disable control allows the user to turn the switch on or off, providing additional flexibility. Datasheets from Micrel (now Microchip) provide detailed specifications, ensuring appropriate application of the switch within specified parameters. It is commonly used to provide a safe and reliable power distribution in a variety of electronic systems.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6823 $51.1725
180+ $0.5598 $100.7640
280+ $0.5423 $151.8440
385+ $0.5248 $202.0480
495+ $0.5073 $251.1135
660+ $0.4549 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,308 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess