EN
  • EN
  • DE

PT16528HGDN

Part No PT16528HGDN
Manufacturer METZ CONNECT USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159079-PT16528HGDN
Categories Custom Parts
Manufacturer METZ CONNECT USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT16528HGDN CAD Model

Description

The PT16528HGDN is a high-density RJ45 connector from METZ CONNECT, designed for demanding network applications. This connector is engineered for optimal signal integrity and reliable performance in high-speed data transmission environments.

Applications

  • Data Centers: Used in high-density patch panels and equipment connections within data center infrastructure.
  • Enterprise Networks: Employed in switches, routers, and other network devices for corporate networks.
  • Industrial Ethernet: Integrated into industrial control systems and automation equipment requiring robust connectivity.
  • Telecommunications Equipment: Utilized in telecom switches, servers, and other communication devices.
  • High-Speed Networking: Designed for applications requiring Gigabit Ethernet or higher data rates.

Features

  • High-Density Design: Allows for a large number of connections in a compact space.
  • RJ45 Interface: Standard RJ45 interface for compatibility with existing network cables and equipment.
  • Shielded Construction: Provides excellent EMI/RFI protection for reliable signal integrity.
  • Durable Materials: Constructed with high-quality materials for long-lasting performance.
  • Gold-Plated Contacts: Ensures optimal conductivity and corrosion resistance.
  • Compliant with Industry Standards: Meets or exceeds relevant industry standards for performance and safety.
  • Easy Termination: Designed for easy and reliable termination of network cables.

Benefits

  • Improved Signal Integrity: Shielded construction minimizes interference and ensures reliable data transmission.
  • Increased Density: High-density design maximizes space utilization in network equipment.
  • Enhanced Reliability: Durable materials and gold-plated contacts ensure long-lasting performance.
  • Reduced Downtime: Reliable connections minimize network downtime and improve overall system availability.
  • Simplified Installation: Easy termination design simplifies installation and reduces labor costs.

Additional Details

The PT16528HGDN RJ45 connector is typically designed to support Gigabit Ethernet (1000Base-T) and higher data rates. It is available in various mounting configurations, including panel mount and PCB mount. The connector's shielding is designed to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring optimal signal quality. Detailed specifications, including electrical characteristics, mechanical dimensions, and termination instructions, can be found in the METZ CONNECT datasheet for the PT16528HGDN connector.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess