EN
  • EN
  • DE

M201307

Part No M201307
Manufacturer Mersen
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073430-M201307
Categories OEM Parts(M-N)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M201307 CAD Model

Description

The M201307, manufactured by Mersen, is a fuse designed for circuit protection. Mersen specializes in electrical power and advanced materials, making them a reputable source for high-quality fuses. Given their expertise, the M201307 is likely designed for demanding applications where reliability and precise protection are critical.

Applications:

  • Industrial Equipment: Protects electrical circuits in industrial machinery, such as motors, transformers, and control panels.
  • Power Distribution Systems: Provides overcurrent protection in power distribution boards and panels.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to protect against electrical faults.
  • Electric Vehicle Charging Stations: Employed in EV charging infrastructure to protect against overloads and short circuits.

Features:

  • Fast-Acting Protection: Quickly interrupts fault current to minimize damage to downstream components.
  • High Interrupting Capacity: Capable of safely interrupting high levels of fault current.
  • Visual Indication: Provides a visual indication of fuse status, allowing for easy identification of blown fuses.
  • Robust Construction: Designed to withstand harsh environmental conditions and mechanical stress.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to valuable equipment caused by overcurrent conditions.
  • Improved System Safety: Reduces the risk of electrical fires and other hazards.
  • Reduced Downtime: Minimizes downtime by quickly isolating faulty circuits.
  • Cost-Effective Solution: Offers a cost-effective way to protect electrical systems from overcurrent damage.

Additional Details:

Specific technical specifications for the M201307, such as voltage and current ratings, interrupting capacity, and operating temperature range, can be found in the manufacturer's datasheet. It's crucial to select a fuse with appropriate ratings for the application to ensure proper protection. The fuse likely conforms to industry standards such as UL or IEC, ensuring compliance with safety regulations. The fuse element is typically made of a metal alloy with a precisely controlled melting point, ensuring consistent and reliable operation. Proper fuse selection and installation are essential for maintaining the safety and reliability of electrical systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess