EN
  • EN
  • DE

TI12106J

Part No TI12106J
Manufacturer Melexis Technologies NV
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 365873-TI12106J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TI12106J CAD Model

Description

The TI12106J, manufactured by Melexis Technologies NV, is a sensor interface integrated circuit (IC). It is specifically designed to interface with inductive sensors and is commonly used in automotive and industrial applications requiring precise position or speed measurements. This IC offers robust performance and reliability in harsh operating environments.

Applications

  • Automotive position sensing: Used for crankshaft position, camshaft position, and throttle position sensing in automotive engines.
  • Industrial automation: Implemented in rotary encoders and linear position sensors for precise control in manufacturing processes.
  • Robotics: Utilized in robotic arms and joint position feedback systems.
  • Motor control: Employed in motor speed and position control systems.

Features

  • Inductive sensor interface: Specifically designed to work with inductive sensors, providing accurate and reliable measurements.
  • High resolution: Offers high-resolution signal processing for precise position and speed detection.
  • Digital output: Provides a digital output signal, simplifying integration with microcontrollers and other digital systems.
  • Robust design: Designed for use in harsh automotive and industrial environments, offering resistance to temperature variations, vibration, and electromagnetic interference.
  • Low power consumption: Optimized for low power operation, making it suitable for battery-powered applications.

Benefits

  • Improved accuracy: Enables accurate and reliable position and speed measurements, leading to improved control and performance in various applications.
  • Enhanced reliability: Ensures stable operation in demanding environments, reducing downtime and maintenance costs.
  • Simplified integration: Digital output simplifies integration with existing systems, reducing development time and costs.
  • Reduced power consumption: Low power consumption extends battery life in portable applications and reduces overall energy costs.
  • Compact design: Small form factor allows for easy integration into space-constrained applications.

The TI12106J sensor interface IC provides a reliable and accurate solution for interfacing with inductive sensors in automotive and industrial applications. Its robust design, high resolution, and low power consumption make it a valuable component for engineers seeking precise position and speed measurements. It typically operates within a specific voltage range (e.g., 3.3V or 5V) and offers various configuration options to optimize performance for different sensor types and application requirements. Datasheets from Melexis provide detailed electrical characteristics, timing diagrams, and application notes to assist in the design and implementation of systems using this IC.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess