EN
  • EN
  • DE

MLX91219LVA-AAT-501-RE

Part No MLX91219LVA-AAT-501-RE
Manufacturer Melexis Technologies NV
Catalog OEM Souring
Description Melexis Gen2.75 HiSpeed Conv
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466369-MLX91219LVA-AAT-501-RE
Manufacturer Melexis Technologies NV
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
For Measuring DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 10mV/mT
Frequency DC ~ 400kHz
Linearity ±0.5%
Voltage - Supply 4.5 V ~ 5.5 V
Response Time 2 µs
Current - Supply (Max) 19mA
Operating Temperature -40°C ~ 150°C
Grade -
Polarization Bidirectional
Mounting Type Through Hole
Package / Case 4-SSIP Module
Ultra Librarian 3D Model Ultra Librarian MLX91219LVA-AAT-501-RE CAD Model

Description

The MLX91219LVA-AAT-501-RE from Melexis is a cutting-edge component designed to amplify and condition signals from magnetic sensors with exceptional accuracy and speed. It is part of the Gen2.75 HiSpeed Converter series, which is known for its high-speed signal processing capabilities, making it an ideal choice for automotive applications, including electric vehicle (EV) powertrain systems, battery management, and other high-speed, high-accuracy current sensing applications. The device is engineered to provide precise measurements of current flow in real-time, thereby enhancing the performance and reliability of the systems it is integrated into. Its robust design and advanced technology make it a preferred choice for manufacturers looking to implement sophisticated sensor systems in their products.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess