The TPSV687K006R0250 is a surface mount solid electrolytic capacitor manufactured by AVX Corporation. It's a member of the TPS series, recognized for its reliability and stable electrical characteristics in various electronic applications. The molded case is designed for automated placement.
Applications
- Power management in portable devices
- Filtering in industrial electronics
- DC-DC conversion circuits
- Bypass capacitance in microcontrollers
- Storage in energy harvesting applications
Features
- Surface mount technology (SMT)
- Molded case for robustness
- Solid electrolytic construction
- Low ESR (Equivalent Series Resistance)
- RoHS compliant for environmental responsibility
Benefits
- Increased efficiency in power circuits due to low ESR.
- Consistent performance over a broad temperature spectrum.
- Long-term reliability in harsh operating conditions.
- Smaller footprint allows for high-density circuit boards.
- Minimized voltage drops and ripple in power supplies.
Technical Specifications
The TPSV687K006R0250 has a capacitance of 680µF with a tolerance of ±10%. Its voltage rating is 6.3V DC. The equivalent series resistance (ESR) is 0.250 Ohms. It is designed to operate within a temperature range of -55°C to +105°C. Dimensions are case-size specific; refer to the datasheet for exact measurements. This capacitor uses tantalum with polymer cathode material ensuring it fails safely under extreme conditions.