EN
  • EN
  • DE

MLX90614ESF-ACC-000-TU

Part No MLX90614ESF-ACC-000-TU
Manufacturer Melexis Technologies NV
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Melexis Technologies NV
Package Tube
Product Status Active
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -70°C ~ 380°C (IR)
Output Type PWM, SMBus
Voltage - Supply 4.5V ~ 5.5V
Resolution 16 b
Features Sleep Mode
Accuracy - Highest (Lowest) ±0.5°C (±4°C)
Test Condition 0°C ~ 60°C (240°C ~ 380°C)
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-39-4 Metal Can
Supplier Device Package TO-39
Base Product Number MLX90614
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 846883-MLX90614ESF-ACC-000-TU
Ultra Librarian 3D Model Ultra Librarian MLX90614ESF-ACC-000-TU CAD Model

Description

The MLX90614ESF-ACC-000-TU is a temperature sensor designed for analog and digital output.

  • Package: TO-39-4 Metal Can
  • Mounting Type: Through-Hole
  • Series: MLX90614
  • Manufacturer: Melexis Technologies NV
  • Feature: Sleep Mode
  • Sensing Temperature: -40°C to 85°C
  • Output Type: PWM, SMBus
  • Resolution: 16 bits
  • Sensor Type: Digital and Infrared (IR)
  • Voltage Supply: 4.5V to 5.5V
  • REACH: Compliant
  • ECCN: EAR99

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4311 $50.5866
15+ $6.9178 $103.7670
23+ $6.7016 $154.1368
31+ $6.4855 $201.0505
40+ $6.2693 $250.7720
54+ $5.6207 $303.5178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess