EN
  • EN
  • DE

MLX90365EGO-ABD-000-RE

Part No MLX90365EGO-ABD-000-RE
Manufacturer Melexis Technologies NV
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Melexis Technologies NV
Series Automotive, AEC-Q100, Triaxis®
Package Tape & Reel (TR)
For Measuring Linear, Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output Analog Voltage
Actuator Type External Magnet, Not Included
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MLX90365
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1030678-MLX90365EGO-ABD-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX90365EGO-ABD-000-RE CAD Model

Description

The MLX90365EGO-ABD-000-RE is a Triaxis® position sensor from Melexis, designed for measuring angular or linear displacement in a variety of automotive and industrial applications. This sensor offers robust performance and high accuracy due to its contactless sensing technology.

Applications

  • Automotive Steering Angle Sensors: Providing accurate steering angle measurement for electronic power steering (EPS) systems.
  • Throttle Position Sensors: Measuring the position of the throttle valve in internal combustion engines.
  • Pedal Position Sensors: Detecting the position of accelerator and brake pedals in automotive applications.
  • Robotics: Enabling precise joint angle measurement in robotic arms and other automated systems.
  • Industrial Valve Position Sensors: Monitoring the position of valves in industrial process control applications.
  • Brushless DC Motor Control: Providing position feedback for controlling brushless DC motors.

Features

  • Triaxis® Technology: Measures magnetic fields in three dimensions (X, Y, and Z) for robust and accurate position sensing.
  • Contactless Sensing: Eliminates wear and tear, ensuring long-term reliability.
  • Programmable Measurement Range: Allows users to adjust the sensor's measurement range to fit specific application requirements.
  • Analog or Digital Output: Provides flexibility in interfacing with different control systems.
  • SENT Protocol: Supports Single Edge Nibble Transmission (SENT) protocol for digital communication.
  • SOIC-8 Package: Compact and easy-to-integrate surface mount package.
  • Overvoltage and Reverse Polarity Protection: Enhances sensor durability and prevents damage from electrical faults.

Benefits

  • High Accuracy: Provides precise and reliable position measurement, improving system performance.
  • Long Lifespan: Contactless sensing technology extends the sensor's lifespan and reduces maintenance costs.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.
  • Easy Integration: Compact package and flexible output options simplify integration into existing systems.
  • Robust Performance: Resistant to environmental factors such as temperature variations and magnetic interference.
  • Cost-Effective Solution: Offers a high-performance position sensing solution at a competitive price.

The MLX90365EGO-ABD-000-RE is a versatile and reliable position sensor that utilizes Melexis's Triaxis® technology. Its contactless sensing principle and programmable measurement range make it suitable for a variety of applications in the automotive and industrial sectors. The sensor's robust design and overvoltage protection ensure long-term performance and reliability. The availability of analog or digital output options provides flexibility in interfacing with different control systems, making it a cost-effective and easy-to-integrate solution for position sensing needs.

You May Also Be Interested in

ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
AMS-TAOS USA Inc.
AS5600L-AWLM WLP LF T&R
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Allegro MicroSystems, LLC
Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess