EN
  • EN
  • DE
  • IT

DVK91205

Part No DVK91205
Manufacturer Melexis Technologies NV
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR MLX91205
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Melexis Technologies NV
Series Triaxis®
Package Box
Product Status Obsolete
Sensor Type Current Sensor
Interface Analog
Voltage - Supply 4.5V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part CSA-1V, MLX91205
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 846151-DVK91205
Ultra Librarian 3D Model Ultra Librarian DVK91205 CAD Model

Description

The DVK91205 is a development kit from Melexis Technologies NV, specifically designed for evaluating and prototyping applications using their MLX91205 Triaxis® current sensor IC. This kit provides a platform for engineers to quickly assess the capabilities of the MLX91205 and integrate it into their designs.

Applications

  • Current sensing for automotive applications
  • Motor control
  • Load monitoring
  • Power supply monitoring
  • Inverter control

Features

  • Includes MLX91205 Triaxis® current sensor IC
  • On-board microcontroller for signal processing and communication
  • USB interface for easy connection to a computer
  • Graphical user interface (GUI) for data visualization and configuration
  • Example software code and documentation
  • Various test points and connectors for easy access to signals

Benefits

  • Simplified evaluation of the MLX91205 current sensor
  • Reduced development time and effort
  • Faster prototyping and design iterations
  • Improved understanding of the MLX91205 features and capabilities
  • Easy integration of the MLX91205 into existing systems

Technical Specifications

The DVK91205 development kit includes the following key components and specifications:

  • MLX91205 Current Sensor: Contactless current sensor with Triaxis® technology. Consult the MLX91205 datasheet for specific current ranges, accuracy, and linearity specifications.
  • Microcontroller: On-board microcontroller for data acquisition and processing. Consult the DVK91205 documentation for microcontroller details.
  • USB Interface: Standard USB interface for communication with a computer.
  • Software: Includes GUI software for data visualization and configuration.
  • Power Supply: Typically powered via USB or an external power supply. Consult the DVK91205 documentation for voltage requirements.

Important Note: Refer to the official Melexis documentation for the DVK91205 development kit and the MLX91205 current sensor IC for accurate and up-to-date specifications and usage instructions. The development kit is intended for evaluation and prototyping purposes and may not be suitable for production applications without further modification.

You May Also Be Interested in

Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess