EN
  • EN
  • DE

MLI2012F-1R8KT

Part No MLI2012F-1R8KT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976026-MLI2012F-1R8KT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLI2012F-1R8KT CAD Model

Description

The MLI2012F-1R8KT is a power inductor manufactured by Meled. Power inductors are energy storage devices used in power supplies, DC-DC converters, and other power electronic circuits. This particular inductor is designed for surface mount applications and is commonly used in various electronic devices to provide efficient power conversion and filtering.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • EMI Filters
  • Buck Converters
  • Boost Converters

Features

  • High Saturation Current: Withstands high currents without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Package: Designed for easy assembly onto printed circuit boards.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Efficient Power Conversion: High saturation current and low DCR improve power conversion efficiency.
  • Compact Design: Surface mount package and small size allow for use in space-constrained applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Improved System Performance: Enhances the performance of electronic devices by providing stable and efficient power delivery.

Additional Details

The MLI2012F-1R8KT power inductor is characterized by its inductance value, saturation current, DC resistance, and self-resonant frequency. It is designed to operate in switching power supply circuits, where it stores energy during the switch-on time and releases energy during the switch-off time. The inductor's shielded construction helps to reduce electromagnetic interference, preventing interference with other components. The small surface mount package facilitates automated assembly processes and allows for high-density board layouts. This inductor is suitable for a wide range of power electronic applications, including mobile devices, industrial equipment, and automotive systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess