EN
  • EN
  • DE

MA801AS

Part No MA801AS
Manufacturer Megawin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Megawin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829492-MA801AS
Ultra Librarian 3D Model Ultra Librarian MA801AS CAD Model

Description

The Megawin MA801AS is likely a microcontroller unit (MCU), similar in nature to the MA801AE, and designed for various embedded system applications. Given that it is manufactured by Megawin, it's probable that the MA801AS is designed to provide a cost-effective solution with a flexible architecture suitable for diverse control and monitoring applications. Information about this specific part number is scarce but we can assume similar features to other Megawin microcontrollers.

Applications

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • IoT (Internet of Things) endpoints

Features

  • 8-bit or 32-bit architecture: Likely based on either an 8-bit or 32-bit RISC processor core for efficient instruction execution.
  • Integrated Flash Memory: Allows for in-system programming and data storage.
  • SRAM Memory: Provides temporary data storage for fast access during runtime.
  • General Purpose Input/Output (GPIO) Pins: Configurable pins for interfacing with external devices.
  • Timers/Counters: Used for timing control, event counting, and generating PWM signals.
  • Communication Interfaces: Support for standard serial communication protocols such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog signals from sensors.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.

Benefits

  • Cost-Effective Solution: Provides a good balance of performance and features at a competitive price.
  • Flexibility: Can be programmed to perform a wide variety of tasks.
  • Integrated Peripherals: Simplifies system design by integrating essential peripherals on a single chip.
  • Easy to Use: Supported by development tools and resources to facilitate software development.
  • Wide Operating Voltage Range: Can operate over a broad range of supply voltages.

Megawin's MA801AS microcontroller, like many of its counterparts, is designed to provide reliable performance in embedded systems. For accurate technical specifications and programming details, refer to the official Megawin datasheet for the MA801AS.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess