EN
  • EN
  • DE

RT5572N

Part No RT5572N
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300105-RT5572N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5572N CAD Model

Description

The MediaTek RT5572N is a highly integrated dual-band 802.11 a/b/g/n 2x2 MIMO Wi-Fi USB adapter. It's designed to provide high-performance wireless connectivity for devices such as laptops, desktops, and other embedded systems that require a USB interface for Wi-Fi capabilities.

Applications

  • Laptops and Notebooks: Adding or upgrading wireless connectivity via USB.
  • Desktop Computers: Providing wireless internet access to desktop PCs.
  • Set-Top Boxes: Enabling Wi-Fi connectivity for media streaming devices.
  • Gaming Consoles: Supporting wireless networking capabilities for online gaming.
  • Embedded Systems: Integrating wireless communication into various embedded applications via USB.

Features

  • IEEE 802.11a/b/g/n Compliant: Supports a wide range of Wi-Fi standards for broad compatibility.
  • Dual-Band Operation: Operates in both 2.4 GHz and 5 GHz frequency bands for reduced interference and optimal performance.
  • 2x2 MIMO: Utilizes Multiple-Input Multiple-Output technology with two transmit and two receive antennas for improved throughput and range.
  • USB 2.0 Interface: Provides a standard USB interface for easy connectivity to host devices.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Software AP Functionality: Can act as a software-based access point, allowing other devices to connect through it.

Benefits

  • High Performance: Delivers fast and reliable wireless connectivity.
  • Wide Compatibility: Supports various Wi-Fi standards and operating systems.
  • Easy Installation: Simple plug-and-play installation via USB.
  • Dual-Band Flexibility: Ability to connect to both 2.4 GHz and 5 GHz networks.
  • Secure Communication: Protects wireless data with advanced security protocols.
  • Software AP Capability: Enables the creation of a local Wi-Fi hotspot.

Additional Details

The RT5572N is designed to minimize power consumption while maintaining a stable and reliable connection. It integrates a complete Wi-Fi solution including the MAC, baseband, and radio. It supports various modulation schemes including OFDM, CCK, and DQPSK. The USB interface provides a convenient way to add wireless connectivity to devices that may not have built-in Wi-Fi or to upgrade existing Wi-Fi capabilities.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess