EN
  • EN
  • DE

MT6622N/B

Part No MT6622N/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832018-MT6622N/B
Ultra Librarian 3D Model Ultra Librarian MT6622N/B CAD Model

Description

The MT6622N/B is a connectivity chip manufactured by MediaTek, primarily designed for Bluetooth and Wi-Fi functionality in a variety of devices. It offers robust performance and low power consumption, making it suitable for mobile and embedded applications.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Internet of Things (IoT) devices
  • Wireless Audio Devices

Features:

  • Bluetooth: Supports Bluetooth standards, enabling wireless communication with other Bluetooth-enabled devices.
  • Wi-Fi: Provides Wi-Fi connectivity, allowing devices to connect to wireless networks for internet access and data transfer.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Integrated Antenna: Features an integrated antenna for compact design and ease of integration.
  • Multiple Connectivity Options: Supports various connectivity protocols to ensure compatibility with a wide range of devices.

Benefits:

  • Wireless Connectivity: Enables seamless wireless communication with other devices and networks.
  • Energy Efficiency: Minimizes power consumption, maximizing battery life in portable applications.
  • Compact Design: Integrates multiple functionalities into a small form factor, ideal for space-constrained devices.
  • Reliable Performance: Delivers stable and consistent connectivity for uninterrupted communication.
  • Simplified Integration: Reduces complexity in device design and manufacturing.

The MT6622N/B offers reliable Bluetooth and Wi-Fi connectivity for a variety of applications. Its low power consumption makes it particularly suitable for battery-powered devices. Further technical details, such as supported Bluetooth versions and Wi-Fi standards, would require consulting the official MediaTek datasheet.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess