EN
  • EN
  • DE

MT3328N/B

Part No MT3328N/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831855-MT3328N/B
Ultra Librarian 3D Model Ultra Librarian MT3328N/B CAD Model

Description

The MT3328N/B is a highly integrated GPS receiver chip manufactured by MediaTek Inc. It's designed for use in a wide range of location-based applications, providing accurate and reliable positioning data. This chip incorporates both GPS and GLONASS support for increased accuracy and faster time-to-first-fix (TTFF).

Applications:

  • Navigation Devices: Used in in-car navigation systems and portable GPS devices.
  • Tracking Devices: Implemented in asset tracking systems and personal trackers.
  • Mobile Phones and Tablets: Provides GPS functionality for location-based services and navigation apps.
  • Fitness Trackers and Smartwatches: Enables tracking of distance, speed, and route during workouts.
  • Geographic Surveying Equipment: Offers accurate positioning for surveying and mapping applications.

Features:

  • GPS and GLONASS Support: Supports both GPS and GLONASS satellite systems for improved accuracy and reliability.
  • High Sensitivity: Can acquire and track satellites even in weak signal environments.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Small Form Factor: Compact design allows for integration into small and lightweight devices.
  • High Accuracy: Provides accurate positioning data for navigation and tracking applications.

Benefits:

  • Improved Navigation Accuracy: Combining GPS and GLONASS signals enhances positioning accuracy.
  • Faster Time-to-First-Fix (TTFF): Acquires satellite signals quickly, reducing the time it takes to get a position fix.
  • Extended Battery Life: Low power consumption allows for longer operating times in portable devices.
  • Enhanced Reliability: Robust design ensures reliable performance in a variety of environmental conditions.
  • Easy Integration: Simple interface and compact design facilitate easy integration into a variety of devices.

The MT3328N/B typically utilizes a surface mount package and requires appropriate soldering techniques for installation. The "/B" suffix may indicate a specific revision or configuration of the chip. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, interface details, and antenna requirements. This chip is widely used in consumer electronics and industrial applications where reliable and accurate positioning is required.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8438 $61.5008
37+ $3.1532 $116.6684
57+ $3.0550 $174.1350
79+ $2.9568 $233.5872
102+ $2.8575 $291.4650
136+ $2.5629 $348.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess