EN
  • EN
  • DE

AV1366F/DP

Part No AV1366F/DP
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 227491-AV1366F/DP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV1366F/DP CAD Model

Description

AV1366F/DP Electronic Component

The AV1366F/DP is a groundbreaking component tailored for applications requiring high data throughput and rapid processing speeds. It is an asset in data-heavy environments where speed and efficiency are paramount.

  • Data Centers: Integrates into systems to enhance data processing and transmission rates.
  • High-Performance Computing: Elevates computing power for intensive computational tasks.
  • Networking Equipment: Optimizes performance in networking hardware for faster data exchange.

Features and Benefits:

  • High Data Rate: Supports a vast amount of data transfer effortlessly.
  • Quick Response Time: Ensures minimal latency for real-time applications.
  • Energy Efficient: Reduces power consumption without sacrificing performance.

Additional Details: Backed by continuous innovation, the AV1366F/DP offers a unique blend of reliability and speed, vital for maintaining operational efficiency in fast-paced electronic environments.

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $1.1304
Broadcom Limited
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Lowest to $39.1695
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess