EN
  • EN
  • DE

4FSH961

Part No 4FSH961
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, White
Illumination Voltage (Nominal) 3.05 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1553346-4FSH961
Ultra Librarian 3D Model Ultra Librarian 4FSH961 CAD Model

Description

N

You May Also Be Interested in

Korea Hro parts Co., Ltd.
Tactile Switch 250gf 2.5mm 6mm x 3.6mm Surface Mount
Lowest to $0.1456
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
Tactile Switch SPST 1.5mm 5.2mm x 5.2mm Surface Mount
Lowest to $0.1310
Omron
Tactile Switches RoHS
Lowest to $0.1892
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996
Panasonic
EVP-AAN02Q Panasonic Tactile Switches 3.5x2.9mm 5N Hi Push Forc .15mm Trvl IP67 datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
With Bracket Round Button No Through Hole,7.1x6.6mm Tactile Switches RoHS
Lowest to $0.9925
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
C&K Components
Without Bracket 2.8mm No 4.6mm SPST SMD Tactile Switches RoHS
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess