EN
  • EN
  • DE

TN-1500-112A

Part No TN-1500-112A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC to AC (Power) Inverters
Description INVERTER UPS 12VDC 1.5KW 2OUTLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Inverter, UPS
Voltage - Output 110VAC
Voltage - Input 12VDC
AC Outlets 2
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Terminals
Power - Output Continuous 1.5 kW
Power - Output Surge 3 kW
Remote Capability Yes
Region Utilized North America
Size 16.54" L x 7.87" W x 3.46" H (420.0mm x 200.0mm x 88.0mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1540152-TN-1500-112A
Ultra Librarian 3D Model Ultra Librarian TN-1500-112A CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 1.5KW 1 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 1KW 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 24VDC 700W 2 OUTLET
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 1.5KW 2 OUTLET
Need more? Email Us
Bel Power Solutions
15KW INVERTER CHARGER; 4KW DC/DC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER 48VDC 3KW 1 OUTLET
Need more? Email Us
Tripp Lite
INVERTR 2400W 24VDC W/CHRGR
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INVERTER UPS 24VDC 3KW 2 OUTLET
Need more? Email Us
Tripp Lite
INVERTER 375W 12VDC 2OUT CIGPLUG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess