EN
  • EN
  • DE

RST-10000-48

Part No RST-10000-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 10080W / Enclosed AC DC Converters 1 Output 48V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series RST-10000 (10000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Output 1 48V
Current - Output 1 210 A
Power (Watts) 10080W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 91%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off
Mounting Type Chassis Mount
Dimension 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number RST-10000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1866-4298,RST-10000-48-ND
Standard Package 1
Win Source Part Number 1031311-RST-10000-48
Ultra Librarian 3D Model Ultra Librarian RST-10000-48 CAD Model

Description

The RST-10000-48 from MEAN WELL USA Inc. is an enclosed AC/DC converter that has a power rating of 10080W.

  • Features: Adjustable Output, PFC with remote on/off
  • Voltage Input: 196~305 VAC (3 Phase), 340~530 VAC (3 Phase)
  • Voltage Isolation: 3kV
  • Efficiency: 91%
  • Output Voltage: 48V
  • Mounting: Chassis Mount
  • Dimension: 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
  • Category: Power Supplies - External/Internal (Off-Board) AC/DC Converters

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess