EN
  • EN
  • DE

NDR-120-12

Part No NDR-120-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Custom Parts (N - R)
Description AC/DC CONVERTER 12V 120W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr MEAN WELL USA Inc.
Series NDR-120 (120W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 90 ~ 264 VAC
DC Voltage - Input (Min) 127V
DC Voltage - Input (Max) 370V
Voltage - Output 1 12V
Current - Output (Max) 10A
Power (Watts) 120W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 85.5%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Dimension 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm)
Approval Agency CB, CE, cULus, TUV
Minimum Load Required No
Base Product Number NDR-120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names NDR-120-12-ND,1866-3517
Standard Package 20
Win Source Part Number 1226669-NDR-120-12
Ultra Librarian 3D Model Ultra Librarian NDR-120-12 CAD Model

Description

The NDR-120-12 is a 120W power supply from the NDR-120 series manufactured by MEAN WELL USA Inc.

  • Output: Adjustable
  • Input: Universal
  • Package: Box
  • Suitable for: ITE (Commercial) applications
  • Standard Package: 20.5 percent
  • Temperature Range: -20°C to 70°C (with derating)
  • Minimum Load: No minimum load
  • Dimension: 4.47" L x 1.57" W x 4.93" H (113.5mm x 40.0mm x 125.2mm)
  • Approvals: CB, CE, cULus, and TUV
  • More Information: Visit the manufacturer homepage for alternative parts and cross-reference.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess