EN
  • EN
  • DE

IRM-20-12

Part No IRM-20-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 22W / Enclosed AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr MEAN WELL USA Inc.
Series IRM-20 (20W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 12V
Current - Output (Max) 1.8A
Power (Watts) 22 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 84%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-20
Standard Package 240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1348531-IRM-20-12
Ultra Librarian 3D Model Ultra Librarian IRM-20-12 CAD Model

Description

The IRM-20 (20W) series of enclosed AC-DC converters from MEAN WELL USA Inc. is designed for ITE (Commercial) applications.

  • Input Voltage: 85 ~ 264 VAC and 120 ~ 370 VDC
  • Output Voltage: 12V
  • Maximum Output Current: 1.8A
  • Power Rating: 22W
  • Efficiency: 84%
  • Line Regulation: ±0.3%
  • Load Regulation: ±0.5%
  • Package: 4-DIP module
  • Operating Temperature: -30°C ~ 70°C (With Derating)
  • Approvals: CB, CE, cURus, TUV
  • ECCN: EAR99
  • Standard Package: 240 units

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess