EN
  • EN
  • DE

IRM-30-24

Part No IRM-30-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 31W / Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-30 (30W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 24V
Current - Output (Max) 1.3A
Power (Watts) 31 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 88.5%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-30
Standard Package 144 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847260-IRM-30-24
Ultra Librarian 3D Model Ultra Librarian IRM-30-24 CAD Model

Description

The IRM-30 (30W) is an enclosed AC-DC converter designed for board mount applications.

  • Type: Enclosed AC-DC Converter
  • Application: Board Mount
  • Input Type: Universal Input
  • Package Type: Compact Box
  • Output Voltage: 24V
  • Output Current (Max): 1.3A
  • Input Voltage: 85 ~ 264 VAC
  • Power Rating: 31W
  • Efficiency: 88.5%
  • Line and Load Regulation: ±0.5%
  • Application: ITE (Commercial)
  • Mounting Type: Through Hole
  • Operating Temperature: -30°C to 70°C
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9857 $54.9285
12+ $9.0139 $108.1668
18+ $8.7322 $157.1796
24+ $8.4505 $202.8120
31+ $8.1688 $253.2328
41+ $7.3238 $300.2758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,785 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess