EN
  • EN
  • DE

DDR-30L-24

Part No DDR-30L-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description DC/DC DIN RAIL SUPPLY 24V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)Industrial, DIN Rail Power Supplies
Manufacturer MEAN WELL USA Inc.
Series DDR-30 (30W)
Packaging Box
Part Status Active
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 18V
DC Voltage - Input (Max) 75V
Voltage - Output 1 24V
Current - Output (Max) 1.25A
Power (Watts) 30W
Voltage - Isolation 4 kV
Applications ITE (Commercial)
Efficiency 91%
Operating Temperature -40°C ~ 85°C (With Derating)
Features Adjustable Output
Size / Dimension 2.15" L x 1.38" W x 3.54" H (54.5mm x 35.0mm x 90.0mm)
Approval Agency CE, EAC
Minimum Load Required No
Base Product Number DDR-30
Ultra Librarian 3D Model Ultra Librarian DDR-30L-24 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W
Lowest to $363.6364
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 250W
Need more? Email Us
ELKO EP North America LLC
Power supply
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 317W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/24W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 60W
Lowest to $21.2727
Mean Well Enterprises Co., Ltd.
80-264VAC O/P +24V25A
Lowest to $78.2727
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/60W
Need more? Email Us
ELKO EP North America LLC
Power supplies, switched - stabilized
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess