EN
  • EN
  • DE

APC-12-350

Part No APC-12-350
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 9-36V 350MA / 350mA 9 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr MEAN WELL USA Inc.
Series APC-12 (12W)
Package Box
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 264VAC
Voltage - Output 9 ~ 36V
Current - Output (Max) 350mA
Power (Watts) 13 W
Voltage - Isolation 3.75 kV
Features OVP, SCP
Ratings IP42
Temperature Range - Operating -30°C ~ 70°C
Efficiency 82%
Termination Style Wire Leads
Dimension 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
Approval Agency CCC, CE, cURus
Mounting Type Chassis Mount
Base Product Number APC-12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names APC-12-350-ND,1866-1114
Standard Package 120
Win Source Part Number 1083994-APC-12-350
Ultra Librarian 3D Model Ultra Librarian APC-12-350 CAD Model

Description

The APC-12-350 is a high-performance LED driver manufactured by MEAN WELL USA Inc.

  • Application: LED lighting, signage, and display systems
  • Power Output: 13 watts
  • Voltage Output Range: 9 to 36 volts
  • Efficiency: 82%
  • Protection: overvoltage protection and short-circuit protection
  • Supply and Demand Status: balanced

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 22-36V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 201.6W 48-96V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 36V 3.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 30.6-37.8V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess