EN
  • EN
  • DE

SC1894-EVK500

Part No SC1894-EVK500
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type RF Predistortion
Frequency 470MHz ~ 920MHz
For Use With/Related Products SC1894
Supplied Contents Board(s)
Base Product Number SC1894
Other Names 90-K1894#K05
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8473.30.1180
Win Source Part Number 1283544-SC1894-EVK500
Ultra Librarian 3D Model Ultra Librarian SC1894-EVK500 CAD Model

Description

SC1894-EVK500 Evaluation Kit - Maxim Integrated

The SC1894-EVK500 from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the SC1894, a state-of-the-art RF power detector with RFPAL (RF Power Amplifier Linearizer) technology. This cutting-edge product is ideal for engineers and developers working on enhancing the performance of power amplifiers in a wide range of communication systems.

Key Features

  • Direct support for the SC1894 RF power detector and RFPAL solution
  • Easy-to-use evaluation software for comprehensive testing and configuration
  • USB interface for quick connection to a PC
  • Includes all necessary cables and accessories for immediate setup
  • On-board microcontroller for standalone operation and data processing
  • Flexible input and output options to accommodate various test scenarios

Product Applications

The SC1894-EVK500 is geared towards professionals in telecommunications and broadcasting, particularly those working on high-efficiency RF power amplifiers. Its applications include:

  • Base station power amplifiers for 3G, 4G, and 5G networks
  • Broadcast transmitters
  • General-purpose RF power amplification systems

Technical Specifications

With its robust design, the SC1894-EVK500 evaluation kit offers a range of technical specifications that ensure accurate and reliable testing:

  • Support for a wide frequency range to cover various communication bands
  • High dynamic range for precise power detection
  • Real-time linearization capabilities for enhanced amplifier performance

Product Quality and Support

Maxim Integrated stands behind the SC1894-EVK500 with comprehensive technical support and documentation. Customers can access detailed datasheets, application notes, and a user guide to assist in the evaluation and development process. Additionally, Maxim's technical support team is available to address any questions or concerns regarding the use and integration of the SC1894 technology.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess