EN
  • EN
  • DE

REF01CP

Part No REF01CP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF 10V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Series REF01
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 21 mA
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 25µVp-p
Voltage - Input 30V
Current - Supply 1.6mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number REF01
Standard Package 50 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659524-REF01CP
Ultra Librarian 3D Model Ultra Librarian REF01CP CAD Model

Description

The Maxim Integrated REF01CP is a high-precision voltage reference designed to offer a stable and accurate reference voltage for a wide array of applications. This reliable component is ideal for precision data converters, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry.

Key Features

  • Output Voltage: The REF01CP provides a fixed 10V output voltage with an impressive ±0.2% initial accuracy, ensuring precision for critical applications.
  • Temperature Coefficient: Featuring a low temperature coefficient of 20ppm/°C (max), this voltage reference maintains its accuracy across a wide temperature range, making it suitable for use in varied environmental conditions.
  • Low Power Consumption: With a quiescent current of just 1.4mA (max), the REF01CP is an energy-efficient solution for portable and battery-powered devices.
  • High Stability: The device offers long-term stability, minimizing drift over time and providing consistent performance throughout the lifespan of your product.
  • Wide Supply Range: It operates with a supply voltage range from 12V to 30V, giving designers flexibility in various power supply scenarios.

Applications

The REF01CP is versatile and can be used in numerous applications, including:

  • Industrial process control systems
  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics

Package and Reliability

This component comes in an 8-pin PDIP package, which is easy to handle and integrate into PCB designs. It is characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliable performance in demanding industrial environments.

Conclusion

With its combination of high precision, stability, and low power consumption, the Maxim Integrated REF01CP is a trusted choice for engineers looking to enhance the accuracy and reliability of their electronic systems. Its robust design and flexible operating parameters make it a valuable addition to any precision voltage application.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4648 $58.1832
20+ $6.0477 $120.9540
30+ $5.8392 $175.1760
43+ $5.4222 $233.1546
56+ $5.2136 $291.9616
70+ $5.0051 $350.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,351 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess