EN
  • EN
  • DE

PHY1078-01QT-BR

Part No PHY1078-01QT-BR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 2.5G BM LASER GEPON TXRX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Laser Diode Driver, Burst Mode
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 110 mA
Current - Modulation 80mA
Current - Bias 90 mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number PHY1078
Standard Package 60 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 274189-PHY1078-01QT-BR
Ultra Librarian 3D Model Ultra Librarian PHY1078-01QT-BR CAD Model

Description

The Maxim Integrated PHY1078-01QT-BR is a high-performance, low-power Ethernet physical layer transceiver (PHY) designed for fast and reliable network communications. This state-of-the-art component is ideal for a wide range of applications, from industrial automation to automotive systems, where efficient and robust data transfer is crucial.

Key Features

  • High-Speed Ethernet Support: This PHY supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, making it versatile for different network speeds and allowing for seamless integration into existing network infrastructures.
  • Energy-Efficient Ethernet: With IEEE 802.3az Energy-Efficient Ethernet support, the PHY1078-01QT-BR reduces power consumption during periods of low data activity, contributing to overall energy savings in the system.
  • Robust Performance: The device is designed to withstand harsh industrial environments, offering electrostatic discharge (ESD) protection and a wide operating temperature range to ensure reliable performance under challenging conditions.
  • Small Footprint: Its compact QFN package allows for a minimal PCB footprint, making it suitable for space-constrained applications without compromising functionality or performance.

Applications

The PHY1078-01QT-BR is an optimal solution for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Connectivity
  • Embedded Computing Systems
  • Networking Equipment
  • Internet of Things (IoT) Devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The PHY1078-01QT-BR undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and automotive applications. With Maxim Integrated's reputation for excellence, customers can trust this PHY to perform reliably in their critical systems.

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2763 $67.6578
13+ $9.2527 $120.2851
20+ $8.9628 $179.2560
27+ $8.6741 $234.2007
35+ $8.3853 $293.4855
47+ $7.5179 $353.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess