EN
  • EN
  • DE

PHY1071-01QH-BR

Part No PHY1071-01QH-BR
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833748-PHY1071-01QH-BR
Ultra Librarian 3D Model Ultra Librarian PHY1071-01QH-BR CAD Model

Description

The PHY1071-01QH-BR is a high-performance, low-power Ethernet physical layer transceiver (PHY) brought to you by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This compact and efficient component is designed to meet the rigorous demands of fast Ethernet connectivity, ensuring robust data communication across a variety of applications.

Key Features and Benefits

  • Fast Ethernet Support: The PHY1071-01QH-BR is capable of 10Base-T and 100Base-TX Ethernet standards, providing versatile connectivity options for different network speeds.
  • Energy-Efficient: With energy-efficient Ethernet (EEE) capabilities, this PHY helps to reduce power consumption during periods of low data activity, making it an ideal choice for eco-conscious designs.
  • Auto-Negotiation: The device supports automatic negotiation of speed, duplex, and flow control, ensuring seamless integration and interoperability with network partners.
  • Robust Performance: Designed to withstand harsh industrial environments, the PHY1071-01QH-BR features a wide temperature range and enhanced electrostatic discharge (ESD) protection.
  • Small Footprint: The compact QFN package allows for a minimal PCB footprint, which is crucial for space-constrained applications.

Applications

The versatility of the PHY1071-01QH-BR makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Automation
  • Embedded Computing
  • Networking Equipment
  • Consumer Electronics
  • Smart Home Devices

Technical Specifications

Parameter Value
Data Rate 10/100 Mbps
Package QFN
Temperature Range Industrial (-40°C to +85°C)
Power Consumption Low Power

Maxim Integrated's commitment to quality and performance is evident in the PHY1071-01QH-BR, making it a reliable choice for developers and engineers looking to integrate Ethernet connectivity into their designs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess