EN
  • EN
  • DE

PHY1040-01QT-RR

Part No PHY1040-01QT-RR
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Laser Driver VCSEL 1.25Gbps 1-CH 32-Pin TQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Evaluation Kit Yes
Maximum Operating Temperature 95 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 32
RoHS Compliant
Win Source Part Number 1084739-PHY1040-01QT-RR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHY1040-01QT-RR CAD Model

Description

The PHY1040-01QT-RR is a state-of-the-art integrated circuit developed by Maxim Integrated, designed to cater to the demanding requirements of high-speed data communication systems. This product is a testament to Maxim Integrated's commitment to providing innovative solutions that combine performance with reliability.

Key Features

  • High-Speed Performance: The PHY1040-01QT-RR is built to support rapid data transfer rates, making it an ideal choice for applications requiring fast and efficient communication.
  • Low Power Consumption: Energy efficiency is at the core of this product, ensuring that it operates with minimal power draw without sacrificing performance.
  • Robust Reliability: Designed with reliability in mind, the PHY1040-01QT-RR withstands the rigors of intense operational environments, ensuring long-term stability and functionality.
  • Compact Form Factor: The small package size allows for easy integration into various system designs, providing flexibility and saving valuable board space.
  • Advanced Technology: Utilizing cutting-edge technology, this product offers enhanced features that are tailored to modern communication protocols and standards.

Applications

The PHY1040-01QT-RR is versatile and can be used in a wide range of applications, including but not limited to:

  • Networking Equipment
  • Data Centers
  • High-Speed Servers
  • Telecommunication Systems
  • Industrial Automation

Product Specifications

Maxim Integrated ensures that the PHY1040-01QT-RR meets rigorous industry standards, providing detailed technical specifications for designers and engineers. This includes information on electrical characteristics, operational conditions, and packaging details.

Quality Assurance

Every PHY1040-01QT-RR undergoes stringent quality control measures. Maxim Integrated's commitment to excellence is reflected in their ISO certifications and adherence to international quality standards, ensuring that each product delivered is of the highest caliber.

For more information, technical support, or to inquire about purchasing options, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess