EN
  • EN
  • DE

MX7828CQ

Part No MX7828CQ
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Semiflash 400ksps 8-bit Parallel 28-Pin CDIP W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Pins 28
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 400 ksps
Win Source Part Number 967512-MX7828CQ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7828CQ CAD Model

Description

The MX7828CQ from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability. It is an ideal solution for a wide range of applications, including industrial automation, process control, medical devices, and battery-powered instruments.

Key Features

  • Resolution: The MX7828CQ boasts an 8-bit resolution, providing precise digital representation of analog signals.
  • Conversion Speed: With a fast conversion time, this ADC is suitable for applications requiring high-speed data acquisition.
  • Dual-Mode Operation: It supports both single-ended and differential inputs, offering flexibility for various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, the MX7828CQ operates with minimal power, extending battery life in portable devices.
  • Wide Operating Temperature Range: Reliable performance is guaranteed with an operating temperature range suitable for harsh environments.
  • Easy Interface: The device interfaces seamlessly with microprocessors and DSPs, simplifying system integration.

Applications

The MX7828CQ is versatile and can be used across various high-demand sectors. Its robust design and accurate conversion make it perfect for:

  • Data acquisition systems
  • Industrial control systems
  • Medical monitoring devices
  • Portable instrumentation
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MX7828CQ is no exception. It is built to meet high standards of reliability and performance, ensuring that it operates effectively over its intended lifespan.

Technical Specifications

Parameter Value
Resolution 8-Bit
Input Type Single-Ended/Differential
Conversion Rate High-Speed
Power Supply Low Voltage
Temperature Range Industrial Grade

With the MX7828CQ, Maxim Integrated continues to deliver innovative and reliable products that meet the evolving needs of technology across industries.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess