EN
  • EN
  • DE

MX7576KP+

Part No MX7576KP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 8-bit Parallel 20-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Conversion Rate 100 ksps
Interface Parallel, SPI
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 800 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 100 ksps
Signal to Noise Ratio (SNR) 45 dB
Supply Type Single
Win Source Part Number 1218880-MX7576KP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7576KP+ CAD Model

Description

The MX7576KP+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that delivers exceptional accuracy and stability. It is designed to meet the demanding requirements of industrial, medical, and communication applications where precision data conversion is critical.

Key Features:

  • High Resolution: The MX7576KP+ offers a 12-bit resolution which ensures fine detail in the analog signal conversion process, making it ideal for applications that require high precision.
  • Low Power Consumption: This ADC is optimized for low-power operations, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: The device supports a wide analog input range, providing flexibility in interfacing with various sensors and input signals.
  • Fast Conversion Rate: With a quick conversion time, the MX7576KP+ enables real-time data processing, which is essential for time-sensitive applications.
  • Easy Interface: It comes with a parallel interface that allows for straightforward integration with microcontrollers and digital systems.
  • Compact Package: The MX7576KP+ is available in a compact package, saving valuable board space in dense electronic designs.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Communication Infrastructure

The MX7576KP+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality components for sophisticated electronic systems. Its combination of accuracy, speed, and power efficiency makes it a versatile choice for engineers and designers looking to enhance the performance of their products.

For detailed specifications, application notes, and support resources, please refer to the official Maxim Integrated website or contact their customer support for personalized assistance with the MX7576KP+.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1275 $84.2550
4+ $34.5668 $138.2672
6+ $33.4869 $200.9214
8+ $32.4058 $259.2464
10+ $31.3259 $313.2590
13+ $28.0850 $365.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
In Stock: 43 pieces Factory Stock: 43 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess