EN
  • EN
  • DE

MX7547KCWG+

Part No MX7547KCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS, Parallel Loading, Dual, 12-Bit Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Differential Output No
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 16.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Mount Surface Mount
Nominal Supply Current 10 µA
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of DAC Channels 2
Number of Pins 24
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 1.5 µs
Supply Type Single
Win Source Part Number 1187900-MX7547KCWG+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7547KCWG+ CAD Model

Description

The Maxim Integrated MX7547KCWG+ is a high-precision, dual 12-bit digital-to-analog converter (DAC) integrated circuit, designed to deliver exceptional performance and reliability for a wide range of applications. This product is part of Maxim's renowned family of DACs, known for their compact size, high speed, and low power consumption.

Key Features

  • Resolution: 12-bit, providing fine granularity and high accuracy in analog output.
  • Channels: Dual DACs, allowing for simultaneous output of two analog signals from digital inputs.
  • Interface: Easy-to-use parallel interface for quick data transfer and straightforward connectivity with microcontrollers or processors.
  • Supply Voltage: Operates on a +5V supply voltage, making it compatible with many standard digital systems.
  • Package: Housed in a compact 24-pin Ceramic Wide-body DIP (CWDIP) package, ideal for space-constrained applications.
  • Temperature Range: Specified performance over the extended industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.

Applications

The MX7547KCWG+ is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Medical devices
  • Communication systems

Performance Advantages

Maxim Integrated's MX7547KCWG+ stands out for its high-performance features, which include excellent linearity, low glitch energy, and fast settling times. These characteristics make it an ideal choice for critical applications where accuracy and speed are paramount. Additionally, the dual DAC design allows for more compact and efficient system designs by reducing the number of components required for multichannel analog output tasks.

With its robust design and comprehensive feature set, the MX7547KCWG+ from Maxim Integrated is a top contender for designers looking to implement high-quality DAC functionality into their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess