EN
  • EN
  • DE

MX7537LP+

Part No MX7537LP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R/Current Steering 12-bit 28-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 16.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Mount Surface Mount
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Pins 28
Resolution 1.5 B
RoHS Compliant
Settling Time 1.5 µs
Supply Type Single
Win Source Part Number 1081297-MX7537LP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7537LP+ CAD Model

Description

The MX7537LP+ is a high-precision, dual 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This advanced component is engineered to deliver accurate and stable performance in a wide range of applications, including industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • Precision Performance: The MX7537LP+ boasts a 12-bit resolution, ensuring fine-grain control over analog output with minimal quantization error.
  • Dual DAC Channels: With two independent DAC channels, it allows for simultaneous updates and control of two separate analog signals, providing flexibility and efficiency in system design.
  • Low Power Consumption: Optimized for power-sensitive applications, this device maintains excellent performance while minimizing power draw, making it ideal for portable and battery-operated equipment.
  • Wide Voltage Range: The MX7537LP+ operates over a broad supply voltage range, accommodating various system power requirements and ensuring compatibility with a diverse set of peripherals.
  • Flexible Interface: It features a versatile digital interface that is compatible with multiple microprocessors and digital systems, facilitating easy integration into existing designs.

Applications

The versatility of the MX7537LP+ allows it to be used in numerous applications where precision analog output is required. Its robust design and reliable performance make it suitable for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Instrumentation
  • Medical Devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MX7537LP+ is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

With its combination of precision, low power, and dual-channel capability, the MX7537LP+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their analog output systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess