EN
  • EN
  • DE

MX7524JN+

Part No MX7524JN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Contact Plating Tin
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 16
Packaging Bulk
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 400 ns
Supply Type Single
Win Source Part Number 1003292-MX7524JN+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7524JN+ CAD Model

Description

The MX7524JN+ is a state-of-the-art digital-to-analog converter (DAC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This precision DAC is designed to meet the rigorous demands of advanced industrial, communication, and high-end consumer electronics applications.

Key Features

  • High Resolution: The MX7524JN+ offers a 12-bit resolution, ensuring fine granularity in the analog output, which is critical for applications requiring precise signal reproduction.
  • Low Power Consumption: Engineered for efficiency, this DAC consumes minimal power, making it ideal for portable and battery-powered devices.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a wide range of peripherals and microcontrollers.
  • Monolithic Construction: The MX7524JN+ is built as a monolithic chip, which enhances reliability and reduces the complexity of the circuit design.
  • Easy Interface: It features a simple digital interface that can be easily connected to most microprocessors or digital systems, streamlining the integration process.

Applications

The versatility of the MX7524JN+ makes it suitable for a diverse array of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Motor Control Systems

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MX7524JN+ is manufactured to the highest standards. The device is rigorously tested for performance and reliability, offering designers confidence in its operation under varied conditions. With its combination of precision, low power, and ease of use, the MX7524JN+ is an excellent choice for any application demanding a high-quality DAC solution.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess