EN
  • EN
  • DE

MX7523KN+

Part No MX7523KN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 670 mW
Max Supply Voltage 16 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Pins 16
Resolution 1 B
RoHS Compliant
Settling Time 200 ns
Supply Type Single
Win Source Part Number 1075738-MX7523KN+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX7523KN+ CAD Model

Description

The MX7523KN+ is a high-performance, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This precision DAC is designed for applications that require accurate and stable analog output derived from digital signals. It is ideal for use in industrial control systems, automated test equipment, and high-resolution data acquisition systems where reliability and precision are paramount.

Key Features

  • Resolution: 12-bit accuracy ensures precise conversion of digital input to analog output.
  • Interface: The device includes a simple digital interface that is compatible with most microprocessors and digital systems.
  • Package: Housed in a compact PDIP-16 package, the MX7523KN+ is designed for easy integration into a wide range of systems.
  • Supply Voltage: It operates on a single +5V supply, making it suitable for many low power applications.
  • Low Power Consumption: With its low power design, the MX7523KN+ is optimized for power-sensitive applications.

Performance Characteristics

The MX7523KN+ boasts a fast settling time, ensuring quick and accurate updates to the analog output. Its monotonic performance over the entire operating temperature range ensures reliable operation in diverse environments. The DAC's low glitch energy reduces the likelihood of undesired artifacts in the output signal, which is critical for high-precision applications.

Applications

With its robust feature set, the MX7523KN+ is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics and Servo Controls
  • Medical Instruments

Maxim Integrated's commitment to quality and performance makes the MX7523KN+ a reliable choice for professionals seeking a high-grade DAC solution. Its combination of precision, low power consumption, and ease of use makes it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess