EN
  • EN
  • DE

MX574AJMWIPR-W

Part No MX574AJMWIPR-W
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT Adc With Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Channels 1
Number of Pins 28
Polarity Bipolar, Unipolar
Resolution 1.5 B
RoHS Non-Compliant
Sampling Rate 40 ksps
Win Source Part Number 1220939-MX574AJMWIPR-W
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX574AJMWIPR-W CAD Model

Description

The Maxim Integrated MX574AJMWIPR-W is a precision analog-to-digital converter (ADC) that offers high-performance data conversion capabilities. This product is designed to meet the rigorous demands of industrial, medical, and communication applications where accurate and reliable digital representation of analog signals is critical.

Key Features

  • High Resolution: The MX574AJMWIPR-W boasts a high-resolution 12-bit ADC, providing fine granularity and precise digital output for complex analog signals.
  • Low Power Consumption: Engineered for efficiency, this ADC minimizes power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Range: It accommodates a broad range of input signals, ensuring versatility across various use cases and compatibility with multiple sensor types.
  • Robust Interface: The device features a robust serial interface that simplifies integration with most microcontrollers and digital systems, facilitating ease of use and rapid deployment.

Performance Specifications

The MX574AJMWIPR-W delivers exceptional performance with its fast conversion rate, ensuring quick and responsive data processing. Its high accuracy and low noise characteristics make it an ideal choice for precision measurement systems.

Applications

This ADC is well-suited for a variety of applications, including:

  • Industrial control systems
  • Medical monitoring devices
  • Data acquisition systems
  • Communication infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MX574AJMWIPR-W is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in even the most challenging environments.

Conclusion

The Maxim Integrated MX574AJMWIPR-W is a versatile, high-performance ADC that offers a blend of precision, efficiency, and reliability. Whether for industrial, medical, or communication applications, this product stands out as a superior choice for designers and engineers seeking to bridge the analog and digital worlds.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess